EN
  • EN
  • DE

CS1777-000

Part No CS1777-000
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP DL STRND 26AWG 600V V/B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Hook-Up, Dual Wall, Shielded
Wire Gauge 26 AWG
Conductor Strand 19/38
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.043" (1.09mm)
Jacket (Insulation) Thickness 0.004" (0.09mm)
Voltage 600V
Temperature Range - Operating -65°C ~ 150°C
Jacket Color Violet, Black Stripe
Base Product Number CS1777
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 445133-CS1777-000
Ultra Librarian 3D Model Ultra Librarian CS1777-000 CAD Model

Description

The 445133-CS1777-000 is a dual wall, shielded hook-up wire from TE Connectivity.

  • Wire Gauge: 26 AWG
  • Voltage Rating: 600V
  • Conductor Material: Copper, Silver Coated
  • Insulation Material: Ethylene Tetrafluoroethylene (ETFE)
  • Jacket Color: Violet with Black Stripe
  • Temperature Range: -65°C to 150°C
  • Product Status: Active

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
Daburn Electronics
HOOK-UP STRND 16AWG RED 50'
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG BLK / 24 AWG Hook-Up, Dual Wall Wire 19/36 Black 600V
Need more? Email Us
TE Connectivity
HOOK-UP STRND 12AWG 600V WHITE / 12 AWG Hook-Up Wire 37/28 White 600V
Lowest to $1.4953
Alpha Wire
HOOK-UP STRND 14AWG BLACK 500' / 14 AWG Hook-Up Wire 41/30 Black 10kV 500.0' (152.4m)
Need more? Email Us
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
Alpha Wire
HOOK-UP STRND 14AWG BLACK 100' / 14 AWG Hook-Up Wire 41/30 Black 600V 100.0' (30.5m)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess