EN
  • EN
  • DE

215322-2042

Part No 215322-2042
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly UL 1015 0.3m 16AWG Wire to Board to Wire to Board 4 to 4 POS M-M Crimp-Crimp Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 300 mm
Contact Plating Gold
Country of Origin TH
Number of Circuits 4
Number of Rows 1
Plating Tin
RoHS Compliant
Schedule B 8544420000, 8544420000
Win Source Part Number 1023103-215322-2042
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 215322-2042 CAD Model

Description

The Molex, LLC 1023103-215322-2042 is a 4 circuit cable with a length of 300 mm. The contact plating is gold and the plating is tin. This cable is compliant with RoHS and has a low popularity. It is commonly used in electronic devices that require fiber optic cables.

You May Also Be Interested in

Conxall/Switchcraft
CBL USB2.0 B PLUG-OPEN W/COUPL / USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Need more? Email Us
Samtec Inc.
CBL ASSY 1MM 10POS M TO F / 10 Position Cable Assembly Rectangular Socket to Plug, Reversed 0.500' (152.40mm, 6.00")
Need more? Email Us
Samtec Inc.
Rectangular Cable Assemblies Mini-Mate Cable Assembly, 0.100 Pitch
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 5.92' (1.80m)
Need more? Email Us
Weidmuller
Cable Assembly PUR 0.4m 4 Position M12 Circular Plug
Need more? Email Us
Molex, LLC
Cable Assembly UL 2661 20m 22AWG M12 Circular 4 POS F Micro-Change (M12)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCD-500-0455-1-612-240-T
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.833' (254.00mm, 10.00")
Lowest to $22.4077
Molex, LLC
Cable Assembly UL 1015 0.305m 16AWG Mini Change 12 POS M Mini-ChangeR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3613 $58.8904
20+ $6.0400 $120.8000
30+ $5.8512 $175.5360
41+ $5.6625 $232.1625
53+ $5.4738 $290.1114
71+ $4.9075 $348.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,408 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess