EN
  • EN
  • DE
  • IT

22-05-2101

Part No 22-05-2101
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 254 Wire-to-Board Header Single Row 90° 10 Circuits PA Polyamide Nylon Tin Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color White
Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 4 A
Depth 3.25 mm
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 12.83 mm
Hole Diameter 1.02 mm
Housing Color White
Housing Material Nylon
Insulation Resistance 50 GΩ
Lead Free Contains Lead
Lead Pitch 2.54 mm
Length 27.94 mm
Material Nylon
Max Current Rating 4 A
Maximum Operating Temperature 75 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Poles 10
Number of Positions 10
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Working Voltage 250 V
Win Source Part Number 1041715-22-05-2101
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-05-2101 CAD Model

Description

The Molex 1041715-22-05-2101 is a 10-position, 2.54mm pitch, right-angle male connector.

  • Color: White
  • Housing Material: Nylon
  • Termination Method: Soldering
  • Contacts: 10
  • Length: 27.94mm
  • Height: 12.83mm
  • Depth: 3.25mm
  • Halogen Content: Low Halogen
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 75°C
  • Maximum Voltage Rating: 250V AC/DC
  • Application: Circular Connectors - Housings
  • Alternative Parts (Cross-Reference): 22-27-2101, 22-11-2102, 22-03-2101, and more

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RCPT HSG MALE 19POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 19POS INLINE
Need more? Email Us
ITT Cannon, LLC
SS-4R / Position Circular Connector
Lowest to $2.6150
TE Connectivity
CONN RCPT HSNG MALE 8POS INLINE
Need more? Email Us
HARTING
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG HSG MALE 26POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG FMALE 4POS PNL MT
Need more? Email Us
Omron
CONNECTOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess