EN
  • EN
  • DE

22-23-2281

Part No 22-23-2281
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 254 Solid Header, Vertical, with Friction Lock, 28 Circuits, Tin (Sn) Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
Contact Material Brass
Contact Plating Tin
Country of Origin US
Current Rating 4 A
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Nylon
Number of Circuits 28
Number of Positions 28
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 2.54 mm
RoHS Compliant
Termination Through Hole
Voltage Rating 250 V
Win Source Part Number 1035901-22-23-2281
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-23-2281 CAD Model

Description

The Molex 1035901-22-23-2281 is a circular connector housing that has a bulk packaging of 100.

  • Manufacturer: Molex
  • Part Number: 1035901-22-23-2281
  • Packaging: Bulk (100)
  • Positions: 28
  • Pitch: 2.54 mm
  • Rows: One
  • Termination: Through-Hole
  • Contact Material: Brass
  • Voltage Rating: 250 V
  • Current Rating: 4 A
  • Housing Material: Nylon
  • Circuits: 28
  • Orientation: Vertical
  • Contact Plating: Tin
  • RoHS Compliant: Yes
  • Halogen: Low Halogen
  • Alternative Parts: 47053-1000, 22-28-0030, 22-28-5101, 87348-4, 5-87348-1, 146468-20022232281, 022232281, 22232281, A-6373-28A222

You May Also Be Interested in

TE Connectivity
RECP ASM
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess