EN
  • EN
  • DE
  • IT

35022-0002

Part No 35022-0002
Manufacturer Molex, LLC
Catalog Circular Connectors
Description 2.50mm Pitch, Board-In Crimp Housing, Single Row, Right-Angle and Vertical, 2 Circuits, Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Male
Country of Origin US
Depth 5.9 mm
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Nylon
Length 6 mm
Number of Contacts 2
Number of Positions 2
Number of Rows 1
Orientation Straight
Pitch 2.5 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050, 8536695050
Width 2.95 mm
Win Source Part Number 1146437-35022-0002
Categories Circular Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 35022-0002 CAD Model

Description

The Molex 1146437-35022-0002 is a straight orientation circular connector that has a pitch of 2.5 mm and a length of 6 mm.

  • Orientation: Straight
  • Pitch: 2.5 mm
  • Length: 6 mm
  • Gender: Female
  • Housing Material: Nylon
  • RoHS Compliant: Yes
  • Supply: Limited
  • Win Source Part Number: 1146437-35022-0002

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amphenol Sine Systems Corp
CONTACT SOCKET 14-18AWG CRIMP / Socket Contact 14-18 AWG Size 2.0mm Crimp Gold
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 14P SILVER CRIMP / 14 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT FMALE 3P GOLD SLDR CUP / 3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol
Conn Cylindrical Circular PIN 6 POS Solder ST Cable Mount 6 Terminal 1 Port
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BACKNUT 3 BLACK / Connector Backnut 3 Black
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG W/SOCKETS
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT 41POS WALL MNT W/SCKT
Need more? Email Us
NorComp Inc.
CONN RCPT FMALE 8POS GOLD SOLDER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5,955+ $0.0094 $55.9770
14,495+ $0.0077 $111.6115
22,390+ $0.0075 $167.9250
30,770+ $0.0073 $224.6210
39,685+ $0.0071 $281.7635
53,575+ $0.0063 $337.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,861 pieces
MOQ: 5955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess