EN
  • EN
  • DE

383390973

Part No 383390973
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN PLUG 27POS IN-LINE / PLUG CCT 3327 ASY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series 38339
Packaging Bulk
Part Status Obsolete(EOL)
Connector Type Plug, Male Blades
Number of Positions 27
Mounting Free Hanging (In-Line)
Color Black
Win Source Part Number 795272-383390973
Popularity Medium
Supply and Demand Status Limited
Family Name 38339
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 383390973 CAD Model

Description

The Molex 795272-383390973 is a plug male blades electronic component.

  • Color: Black
  • Positions: 27
  • Series: 38339
  • Manufacturer: Molex, LLC
  • Packaging: Bulk
  • Mounting: Free hanging (in-line)
  • Status: Limited supply and demand, Obsolete (EOL)
  • Win Source Part Number: 795272-383390973

You May Also Be Interested in

914
Anderson Power Products, Inc.
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS GREEN
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BROWN
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND SILVER
Need more? Email Us
TE Connectivity
CONN HSG PLUG 2POS 11.18MM BLACK
Lowest to $11.2711
Anderson Power Products, Inc.
CONN HSG 3POS BLUE
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND 3/0AWG SILV
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess