EN
  • EN
  • DE
  • IT

43020-0800

Part No 43020-0800
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT 3.0 PLUG DR PNLMNT 8CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906799-43020-0800
Ultra Librarian 3D Model Ultra Librarian 43020-0800 CAD Model

Description

The 906799-43020-0800 product from Molex, LLC is a high-quality bulk package that is designed to provide reliable and secure connections for a wide range of electronic devices.

  • Category: Uncategorized
  • ECCN: EAR99
  • Supply and Demand Status: Balance
  • Quantity per Package: 1
  • REACH Status: Available upon request
  • HTSUS: 8538.90.7080

You May Also Be Interested in

TE Connectivity
Board to Board & Mezzanine Connectors 3P,2MM,BRK HDR,SRVT SMD,0.1AU,TR W/CAP
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Need more? Email Us
MolexKits
CONN HEADER R/A 12POS 2.5MM
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
Wurth Electronics Inc
2.54MM_SOCKET HEADER_SMT_STRAIGH
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 26POS 2.54MM
Need more? Email Us
Amphenol FCI
CONN RCPT 6POS 0.079 GOLD SMD
Lowest to $0.9835
TE Connectivity
CONN PLUG HSG 24POS 2.20MM
Lowest to $1.9221
TE Connectivity
Board to Board & Mezzanine Connectors ON TAPING (EMBOSS) 0.5MM FS CONN. REC. A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2018 $50.4500
605+ $0.1656 $100.1880
940+ $0.1604 $150.7760
1,290+ $0.1552 $200.2080
1,670+ $0.1500 $250.5000
2,235+ $0.1345 $300.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,415 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess