EN
  • EN
  • DE

43045-2001

Part No 43045-2001
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Wire to Board HDR 20 POS 3mm Solder ST Thru-Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Socket
Contact Material Brass
Contact Plating Gold
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 5 A
Glow Wire Compliant Compliant
Halogen Free Low Halogen
Housing Material Thermoplastic
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 20
Number of Contacts 20
Number of Positions 20
Number of Rows 2
Orientation Right Angle
Pitch 3 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Row Spacing 3 mm
Termination Through Hole
Voltage Rating 250 V
Win Source Part Number 1038641-43045-2001
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 43045-2001 CAD Model

Description

The 1038641-43045-2001 from Molex, LLC is a high-quality circular connector housing that is ideal for a range of applications.

  • Positions: 20
  • Pitch: 3 mm
  • Connector Type: Plug, socket
  • Rows: 2
  • Row Spacing: 3 mm
  • Termination: Through-hole
  • Contact Material: Brass
  • Voltage Rating: 250 V
  • Current Rating: 5 A
  • Housing Material: Thermoplastic
  • Circuits: 20
  • Orientation: Right angle
  • Contact Plating: Gold
  • Contact Resistance: 10 mΩ
  • Plating: Tin
  • Package: Tray
  • Halogen Rating: Low halogen
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Maximum Voltage Rating (DC): 250.25 kV
  • Glow Wire Compliant: Yes
  • Alternative Parts: 5-794682-0, 43045-2023, 43045-2402, 43045-2401, 5499786-4, 5-103166-8, 5499913-40430452001, and 430452001
  • Country of Origin: US
  • ROHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 4POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 5POS INLINE
Lowest to $2.2523
TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
Phoenix Contact
CONN INSERT SHELL PANEL MNT
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 14POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 18POS PNL MT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 649 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess