EN
  • EN
  • DE

43650-0400

Part No 43650-0400
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT 3.0 SR RA TH PEG TIN 4C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906870-43650-0400
Ultra Librarian 3D Model Ultra Librarian 43650-0400 CAD Model

Description

The Molex 43650-0400 is a Micro-Fit TPA single row header designed for wire-to-board applications where terminal position assurance (TPA) is critical. This 4-circuit header ensures that terminals are fully seated and locked in place, preventing accidental disconnections and ensuring reliable electrical contact. The compact design makes it suitable for high-density applications, and its robust construction guarantees long-term performance.

Applications:

  • Consumer appliances
  • Industrial controls
  • Automotive electronics
  • Medical devices
  • Power supplies
  • Telecommunications equipment
  • Lighting systems

Features:

  • Micro-Fit TPA Design: Ensures proper terminal seating and retention.
  • Single Row Configuration: Compact design for space-constrained applications.
  • 4 Circuits: Accommodates four individual wire connections.
  • Through-Hole Termination: Provides a secure and reliable connection to the PCB.
  • Positive Locking: Provides a secure connection between the header and receptacle.
  • High-Temperature Thermoplastic Housing: Allows for use in reflow soldering processes.
  • Polarization Feature: Prevents mismating, ensuring correct connections.

Benefits:

  • Enhanced Reliability: The TPA feature ensures terminals are properly seated and retained, minimizing the risk of connection failures.
  • Space Savings: The compact design allows for higher density packaging, reducing overall system size.
  • Simplified Assembly: Through-hole termination simplifies the soldering process.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and robust design.
  • Reduced Downtime: Secure connections minimize the risk of accidental disconnections, reducing downtime and maintenance costs.
  • Error Prevention: Polarization feature prevents incorrect mating, protecting sensitive electronic components.

Additional Details:

The Molex 43650-0400 is designed to mate with Molex Micro-Fit TPA receptacles. It has a current rating of up to 5.0A per circuit. The housing material is high-temperature thermoplastic, compatible with reflow soldering processes. The TPA feature requires a secondary action to fully lock the terminals into the housing, providing an extra layer of security against accidental disconnections. It is RoHS compliant.

You May Also Be Interested in

Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5201 $52.0100
235+ $0.4267 $100.2745
365+ $0.4134 $150.8910
500+ $0.4000 $200.0000
650+ $0.3867 $251.3550
870+ $0.3467 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,660 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess