EN
  • EN
  • DE

46012-3141

Part No 46012-3141
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Mini-Fit Plus Crimp Terminal, 16 AWG, Reel, Tin (Sn) Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Signal
Contact Material Copper
Contact Plating Tin
Country of Origin US
Gender Male
Length 16.8 mm
Max Current Rating 12 A
Mount Cable
Orientation Straight
Packaging Tape & Reel
Plating Tin
RoHS Compliant
Shielding Unshielded
Termination Crimp
Wire/Cable Gauge 16 AWG
Win Source Part Number 1133584-46012-3141
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 46012-3141 CAD Model

Description

The Molex 46012-3141 is a Micro-Fit 3.0 connector housing designed for wire-to-board or wire-to-wire applications. As part of the Micro-Fit 3.0 series, it offers a compact design with a 3.0mm pitch, making it ideal for applications where space is limited. Molex's Micro-Fit 3.0 connectors are known for their robust design and reliable performance, ensuring secure connections in various electronic systems.

Applications

  • Consumer Electronics: Utilized in devices like home appliances, gaming consoles, and audio equipment for power and signal connections.
  • Automotive: Used in automotive electronics for connecting various sensors, actuators, and control modules within the vehicle.
  • Industrial Automation: Employed in industrial control systems, robotics, and machinery for reliable connectivity in harsh environments.
  • Telecommunications: Integrated into telecommunications equipment for connecting network devices and power supplies.
  • Medical Equipment: Found in medical devices and equipment where reliable and compact connections are essential.

Features

  • Compact Design: 3.0mm pitch allows for high-density connections in space-constrained applications.
  • Positive Locking: Ensures a secure connection to prevent accidental disconnections.
  • Polarization: Prevents mis-mating and ensures proper connection alignment.
  • Durable Housing: Made from high-quality materials for long-lasting performance and resistance to environmental factors.
  • Terminal Position Assurance (TPA): Provides additional security by preventing terminal back-out.

Benefits

  • Reliable Connection: Ensures consistent performance and minimizes downtime due to connection failures.
  • Space Savings: Compact design allows for efficient use of board space.
  • Ease of Use: Simple and intuitive mating and unmating process.
  • Enhanced Safety: Positive locking and polarization features prevent accidental disconnections and mis-mating.
  • Cost-Effective: Offers a reliable and durable solution at a competitive price point.

Additional Details

The Molex 46012-3141 connector housing is typically used with compatible Micro-Fit 3.0 terminals. It is designed to meet industry standards for electrical and electronic equipment. The housing material is often a high-performance plastic that provides excellent electrical insulation and mechanical strength. It is important to consult the Molex datasheet for specific voltage and current ratings, operating temperature ranges, and other technical specifications to ensure proper application.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Matsuo
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0550 $50.0500
2,215+ $0.0452 $100.1180
3,425+ $0.0438 $150.0150
4,720+ $0.0424 $200.1280
6,115+ $0.0409 $250.1035
8,175+ $0.0367 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess