EN
  • EN
  • DE
  • IT

50-57-9703

Part No 50-57-9703
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description PCB Housing, 2.54mm, 3 Way 1 Row, Female, Straight, AMPMODU Mod II Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Country of Origin US
Current Rating 3 A
Depth 15.24 mm
ELV Compliant
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Black
Housing Material Polyester
Length 10.8 mm
Material Glass, Polyester
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 3
Number of Positions 3
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Voltage Rating 250 V
Win Source Part Number 1021019-50-57-9703
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 50-57-9703 CAD Model

Description

The Molex OEM Connector is a high-quality connector that is perfect for a variety of applications.

  • Pitch: 2.54mm
  • Contacts: 3
  • Color: black
  • Orientation: straight
  • Termination: crimp
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105°C
  • Supply: short
  • Popularity: low

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0737
Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0608
Rochester Electronics
Need more? Email Us
JST Sales America Inc.
Receptacle, 24Circuit, 0.4mmPitch
Need more? Email Us
AVX Corp/Kyocera Corp
Kcp Board to Board Tape/reel
Lowest to $0.3269
Toko America Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
CONN RCPT 40POS SMD GOLD / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess