EN
  • EN
  • DE

50147-8000

Part No 50147-8000
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description 1.25mm (.049") Pitch PicoBlade™ Wire-to-Wire Crimp Terminal, Male, 28-32 AWG, Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Signal
Contact Material Bronze, Tin
Contact Plating Tin
Country of Origin MX
Depth 2.7 mm
Gender Male
Height 2.6 mm
Insulation Non-Insulated
Length 10.7 mm
Max Current Rating 4 A
Mount Cable
Orientation Straight
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050
Shielding Unshielded
Termination Crimp
Voltage Rating 125 V
Wire/Cable Gauge 22 AWG
Wire Gauge (Max) 20 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 958756-50147-8000
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 50147-8000 CAD Model

Description

The Molex 958756-50147-8000 is a non-insulated signal PCB connector with 1 row and 1 circuit. It has a straight orientation with a crimp termination.

  • Insulation: Non-Insulated
  • Type: Signal PCB Connector
  • Rows: 1
  • Circuits: 1
  • Orientation: Straight
  • Termination: Crimp
  • Contact Material: Bronze
  • Contact Plating: Tin
  • Plating: Tin
  • Voltage Rating: 125V
  • Max Current Rating: 4A
  • Wire/Cable Gauge: 22-20 AWG
  • Depth: 2.7mm
  • Halogen-Free: Yes
  • RoHS: Compliant
  • Applications: Industrial control systems, automotive, and consumer electronics

You May Also Be Interested in

Amphenol Anytek
6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Eaton Bussmann
Circuit Connector
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Need more? Email Us
Eaton Bussmann
3 Circuit 0.562" (14.27mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
Weidmuller
PM 5.08/04/90 3.5SN OR BX
Lowest to $0.3654
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us
Weidmuller
PCB TERMINAL 5.00MM
Need more? Email Us
Amphenol Anytek
10 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 10-24AWG
Lowest to $0.5982

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,725+ $0.0581 $100.2225
2,665+ $0.0563 $150.0395
3,670+ $0.0545 $200.0150
4,745+ $0.0527 $250.0615
6,360+ $0.0472 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,050 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess