EN
  • EN
  • DE
  • IT

50148-8000

Part No 50148-8000
Manufacturer Molex, LLC
Catalog Terminals
Description Mizu-P25TM Minituare Waterproof Connector Terminal (50148) (Molex)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Signal
Contact Gender Female
Contact Material Tin
Contact Plating Tin
Country of Origin MX
Depth 2.7 mm
Gender Female
Halogen Free Low Halogen
Height 2.6 mm
Insulation Non-Insulated
Length 9.3 mm
Material Bronze
Max Current Rating 4 A
Mount Cable
Number of Poles 1
Orientation Straight
Packaging Cut Tape
Pitch 0 m
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050
Shielding Unshielded
Termination Crimp
Voltage Rating 125 V
Wire/Cable Gauge 22 AWG
Wire Gauge (Max) 20 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1107375-50148-8000
Categories Terminals
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 50148-8000 CAD Model

Description

The Molex 1107375-50148-8000 connector is a PCB signal connector with a crimp termination and a female gender.

  • Type: PCB signal connector
  • Termination: Crimp
  • Gender: Female
  • Voltage Rating: 125V
  • Current Rating: 4A
  • Contact Material: Tin
  • Contact Plating: Tin contact plating
  • Shielding: Unshielded
  • Orientation: Straight
  • Length: 9.3mm
  • Height: 2.6mm
  • Depth: 2.7mm
  • Mounting: Cable
  • Wire/Cable Gauge: 22-20 AWG
  • Compliance: RoHS compliant and low halogen
  • Applications: Terminals
  • Popularity: Medium

You May Also Be Interested in

Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
TE Connectivity
CONN QC TAB 18-22AWG 0.250 CRIMP
Lowest to $0.3958
TE Connectivity
0.187" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated
Lowest to $0.1728
TE Connectivity
Standard Terminals and Splices | CONN RING CIRC 10-12AWG #1/4
Lowest to $0.7198
Molex, LLC
CONN QC TAB 14-16AWG 0.250 CRIMP
Lowest to $0.8084
TE Connectivity
CONN RING CIRC 16-22AWG #10
Lowest to $1.6298
3M
3M(TM) Scotchlok(TM) Pin Non-Insulated_ 100/bottle_ MU18-47PX-A UPC#00051128588772
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG
Need more? Email Us
TE Connectivity
FASTON Receptacles | CONN QC RCPT 18-22AWG 0.250
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,875+ $0.0299 $56.0625
4,550+ $0.0246 $111.9300
7,045+ $0.0239 $168.3755
9,710+ $0.0231 $224.3010
12,565+ $0.0223 $280.1995
16,855+ $0.0199 $335.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,536 pieces
MOQ: 1875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess