EN
  • EN
  • DE

503763-0691

Part No 503763-0691
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Pico-Lock Surface Mount PCB Header, Right Angle, 6 Contacts, 1 Rows, 1mm Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin MY
Gender Male
Number of Circuits 6
Number of Rows 1
Orientation Right Angle
RoHS Compliant
Win Source Part Number 963081-503763-0691
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 503763-0691 CAD Model

Description

The Molex 503763-0691 is a PicoBlade Housing designed for compact and secure connections in signal applications. This housing offers reliable mating within the PicoBlade connector system, suitable for space-constrained environments. It is engineered to provide consistent performance and withstand mechanical stress.

Applications:

  • Consumer electronics
  • Portable devices
  • Medical equipment
  • Industrial automation
  • Telecommunications

Features:

  • PicoBlade Series
  • 6 Circuits
  • Single Row
  • Compact Design
  • Positive Lock

Benefits:

  • Space Saving: The PicoBlade series offers an ultra-compact design for high-density applications.
  • Secure Connection: The positive lock feature prevents accidental disconnections.
  • Easy Assembly: Designed for efficient assembly, reducing production time and costs.
  • Versatile Usage: Suitable for diverse signal applications, providing a reliable connection in small spaces.

Additional Details:

The 503763-0691 housing is manufactured from a durable thermoplastic material that offers excellent electrical insulation and mechanical strength. It is designed to mate with PicoBlade crimp terminals, requiring precise crimping for optimal performance. The housing protects the terminals and ensures proper alignment. The PicoBlade system is recognized for its reliability in compact electronic devices and systems.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess