EN
  • EN
  • DE

51146-0500

Part No 51146-0500
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description Ultra Low Profile SMT Right Angle Header and Receptacle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 759219-51146-0500
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 51146-0500 CAD Model

Description

The 51146-0500 is a 5-circuit, 1.25mm pitch Easy-On™ FFC/FPC connector manufactured by Molex. It is designed to provide a reliable and space-saving connection for Flexible Flat Cables (FFC) and Flexible Printed Circuits (FPC) in a variety of applications. The Easy-On™ actuator allows for easy insertion and removal of the cable, while the compact design makes it suitable for use in space-constrained environments.

Applications:

  • Mobile Phones
  • Digital Cameras
  • LCD Displays
  • Notebook Computers
  • Portable Electronic Devices

Features:

  • 1.25mm Pitch
  • 5 Circuits
  • Easy-On™ Actuator
  • Surface Mount Termination
  • Halogen-Free

Benefits:

  • Easy Cable Insertion and Removal reduces assembly time and effort.
  • Space-Saving Design enables use in compact devices.
  • Reliable Connection ensures signal integrity.
  • Halogen-Free Material promotes environmental responsibility.
  • Durable Construction provides long-lasting performance.

Additional Details:

The 51146-0500 connector features a surface mount termination style, making it compatible with automated assembly processes. The Easy-On™ actuator provides a secure and reliable connection, even in demanding applications. The connector's compact design makes it ideal for use in portable electronic devices where space is limited. The materials used in the connector are halogen-free, meeting environmental standards.

Technical Specifications:

  • Number of Circuits: 5
  • Pitch: 1.25mm
  • Termination Style: Surface Mount
  • Actuator Type: Easy-On™
  • Voltage Rating: 50V
  • Current Rating: 1.0A
  • Operating Temperature Range: -25°C to +85°C
  • Material: High Temperature Thermoplastic

You May Also Be Interested in

Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4285 $57.8475
330+ $0.3517 $116.0610
510+ $0.3406 $173.7060
705+ $0.3296 $232.3680
910+ $0.3187 $290.0170
1,215+ $0.2857 $347.1255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess