EN
  • EN
  • DE

173113-0231

Part No 173113-0231
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description High Density D-Subminiature Connector 44 Position Straight Socket Through Hole Carton
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin TW
Gender Female
Housing Material Steel
Number of Circuits 44
Number of Rows 3
Orientation Straight
Packaging Carton
Win Source Part Number 1185323-173113-0231
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 173113-0231 CAD Model

Description

The 1731130231 D-sub connector from Molex, LLC is a female connector with 44 circuits.

  • Connector Type: D-Sub
  • Manufacturer: Molex, LLC
  • Gender: Female
  • Circuits: 44
  • Orientation: Straight
  • Rows: Three
  • Housing Material: Steel
  • Package: Carton
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Alternative Parts: 1731130231, CT25-44S1-0981
  • Country of Origin: TW

You May Also Be Interested in

TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $4.0964
TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $35.2537
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
Amphenol FCI
CONN D-SUB PLUG 25POS PNL MNT WW
Need more? Email Us
ITT Cannon, LLC
CONN MICROD PLUG 9POS R/A SOLDER
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
Conec
CONN PLUG MALE PINS 15POS R/A
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess