EN
  • EN
  • DE

52806-1610

Part No 52806-1610
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 1.0 FFC CONN. NON Z.I.F DIP ST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815684-52806-1610
Ultra Librarian 3D Model Ultra Librarian 52806-1610 CAD Model

Description

The Molex 52806-1610 is a Flat Flex Cable (FFC) designed for compact and reliable connections in various electronic applications. Featuring a specific number of circuits and pitch, this cable provides a flexible solution for transmitting signals in space-constrained environments.

Applications:

  • Consumer Electronics: Commonly used in devices like laptops, smartphones, and digital cameras to connect displays, touchscreens, and other internal components.
  • Automotive Systems: Employed in automotive dashboards, infotainment systems, and other electronic modules for transmitting signals and power.
  • Industrial Equipment: Found in industrial control panels, machinery, and robotics for connecting sensors, actuators, and control circuits.
  • Medical Devices: Utilized in medical equipment such as diagnostic imaging systems and patient monitoring devices for reliable signal transmission.
  • Office Equipment: Used in printers, scanners, and copiers to connect print heads, scanner units, and control boards.

Features:

  • Flexible Design: Allows for bending and folding to fit into tight spaces and accommodate dynamic movement without compromising signal integrity.
  • Compact Size: Designed to minimize space requirements in electronic devices, enabling smaller and more lightweight designs.
  • Reliable Signal Transmission: Ensures stable and consistent signal performance, reducing the risk of data loss or interference.
  • Durable Materials: Constructed from high-quality materials that withstand environmental stresses and mechanical wear for long-lasting performance.
  • Easy Termination: Designed for simple and secure connection to compatible connectors, facilitating efficient assembly.

Benefits:

  • Space Efficiency: Enables compact designs by minimizing the space required for interconnects.
  • Consistent Performance: Provides reliable signal transmission, ensuring optimal performance of electronic devices.
  • Long-Term Reliability: Durable construction ensures long-lasting performance in various environmental conditions.
  • Simplified Assembly: Easy termination simplifies the assembly process, reducing manufacturing time and costs.
  • Versatile Application: Suitable for a wide range of electronic devices and applications, providing a flexible interconnect solution.

Additional Details:

The Molex 52806-1610 FFC typically consists of a thin, flexible plastic film with multiple embedded conductive wires. The specific number of conductors, pitch, and overall dimensions are detailed in the Molex datasheet. It is important to use compatible Molex connectors and follow recommended installation procedures to ensure proper performance and reliability. The datasheet provides information on operating temperature range, voltage rating, and other electrical specifications. Handle the cable with care to avoid damage during installation and operation.

You May Also Be Interested in

TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
Molex, LLC
Lowest to $0.1872
Omron
Lowest to $0.5385
Molex, LLC
Need more? Email Us
Wurth Electronics Inc
Lowest to $2.6391
Omron
Lowest to $1.6817
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $0.9653

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3363 $58.8525
420+ $0.2760 $115.9200
650+ $0.2674 $173.8100
895+ $0.2587 $231.5365
1,155+ $0.2502 $288.9810
1,545+ $0.2243 $346.5435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess