EN
  • EN
  • DE

52808-3090

Part No 52808-3090
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 1.00mm Pitch FFC/FPC Connector, SMT, Vertical, Non-ZIF Receptacle, 30 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 30
Orientation Vertical
RoHS Non-Compliant
Win Source Part Number 997052-52808-3090
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52808-3090 CAD Model

Description

The Molex 52808-3090 is a 30-circuit, 1.25mm pitch Easy-On™ FFC/FPC connector, designed for secure and reliable connections in compact electronic devices. This bottom contact connector features a ZIF (Zero Insertion Force) actuator, simplifying cable insertion and removal while minimizing the risk of damage to the flexible circuitry. Its low profile and small footprint make it ideal for applications where space is limited.

Applications

  • Mobile phones
  • Smartphones
  • Tablet computers
  • Laptop computers
  • Digital cameras
  • Portable gaming devices
  • LCD displays
  • Wearable devices
  • Navigation systems

Features

  • 1.25mm pitch: Provides high density connections in a compact space.
  • 30 circuits: Accommodates a significant number of signal lines.
  • Bottom contact: Allows for space-saving design on the PCB.
  • ZIF (Zero Insertion Force) actuator: Enables easy and safe cable insertion and removal.
  • Easy-On™ design: Simplifies assembly process.
  • Surface mount technology (SMT): Enables automated assembly and improved reliability.
  • Halogen-free: Environmentally friendly and meets regulatory requirements.
  • High temperature resistance: Suitable for reflow soldering processes.

Benefits

  • Space savings: Small size allows for compact device designs.
  • Reliable connection: Ensures secure and stable electrical contact.
  • Easy assembly: ZIF actuator simplifies cable insertion and removal, reducing assembly time.
  • Reduced risk of damage: ZIF actuator minimizes stress on the FFC/FPC cable.
  • Improved signal integrity: Provides a clean and reliable signal path.
  • Environmentally friendly: Halogen-free material reduces environmental impact.
  • Cost-effective: Provides a reliable connection solution at a competitive price.

Additional Details

The Molex 52808-3090 connector has a voltage rating of 50V and a current rating of 0.5A per contact. It is designed for use with 0.3mm thick FFC/FPC cables. The connector's housing is made of high-temperature thermoplastic, ensuring it can withstand reflow soldering temperatures. The contacts are made of phosphor bronze with tin plating for improved conductivity and corrosion resistance. The operating temperature range is typically -25°C to +85°C. It is supplied in tape and reel packaging for automated placement. This connector is suitable for applications requiring a small, reliable, and easy-to-use connection solution for FFC/FPC cables.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess