EN
  • EN
  • DE

54550-0990

Part No 54550-0990
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Top Contact Style, 9 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 9
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1010906-54550-0990
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54550-0990 CAD Model

Description

The Molex 54550-0990 is a Micro-Lock Plus Wire-to-Board Housing. Part of the Micro-Lock Plus connector system, this housing is designed to provide a secure and reliable connection in a compact form factor. It is commonly used in applications requiring high density and robust performance.

Applications:

  • Consumer electronics: Used in devices such as smartphones, tablets, and wearables where space is limited.
  • Automotive: Employed in vehicle infotainment systems, lighting, and control units.
  • Industrial automation: Suitable for connecting sensors, actuators, and control devices in manufacturing equipment.
  • Medical devices: Integrated into diagnostic and monitoring equipment where reliable connections are critical.
  • Data communications: Used in network devices and telecommunications equipment for signal transmission.

Features:

  • Compact Design: Offers high-density connections in a small form factor, saving valuable space.
  • Positive Locking Mechanism: Ensures secure mating and prevents accidental disconnections.
  • Durable Construction: Made from high-quality materials to withstand harsh environmental conditions.
  • Polarization: Prevents mismating and ensures correct orientation.
  • Audible Click: Provides tactile feedback to confirm proper mating.
  • Halogen Free: Environmentally friendly material.

Benefits:

  • Reliable Connection: Ensures consistent signal transmission and power delivery, reducing downtime and maintenance costs.
  • Space Saving: Allows for more efficient use of board space, enabling smaller and more compact designs.
  • Secure Mating: Prevents accidental disconnections, ensuring continuous operation in demanding environments.
  • Ease of Assembly: Simplifies the manufacturing process and reduces assembly time.
  • Versatile Application: Suitable for a wide range of applications across various industries.

Additional Details:

The 54550-0990 housing is designed to mate with Micro-Lock Plus crimp terminals and headers. It features a 1.25mm pitch, making it ideal for high-density applications. The housing is typically made from a durable plastic material that provides excellent electrical insulation and mechanical strength. It is available in various colors to facilitate easy identification and organization. This housing supports a wire range of 26-32 AWG. Voltage rating is 50V and the operating temperature range is -40°C to +105°C. The Micro-Lock Plus system is RoHS compliant, ensuring it meets environmental regulations. Its robust design makes it suitable for use in high-vibration and high-temperature environments. This connector system offers a balance of size, reliability, and ease of use, making it a popular choice for a wide range of applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess