EN
  • EN
  • DE

RB520S8- 30F

Part No RB520S8- 30F
Manufacturer Lite-On Inc.
Catalog OEM Parts (O - R)
Description Schottky Diodes, 30V, SOD-882, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 200 mA
Forward Voltage 600 mV
Max Forward Surge Current (Ifsm) 500 mA
Max Repetitive Reverse Voltage (Vrrm) 30 V
Max Reverse Leakage Current 1 µA
Power Dissipation 150 mW
Win Source Part Number 966323-RB520S8- 30F
Categories OEM Parts(O-R)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB520S8- 30F CAD Model

Description

The RB520S8-30F is an OEM part manufactured by Lite-On Inc. Lite-On Inc. is the manufacturer.

  • Forward Voltage: 600 mV
  • Power Dissipation: 150 mW
  • Forward Current: 200 mA
  • Reverse Leakage Current: 1 μA
  • Maximum Repetitive Reverse Voltage (Vrrm): 30 V
  • Maximum Forward Surge Current (Ifsm): 500 mA
  • Category: OEM part (O-R)
  • Popularity: Low

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess