EN
  • EN
  • DE
  • IT

672982091

Part No 672982091
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description USB DUAL STACKED A CONN GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series 67298
Packaging Tray
Part Status Obsolete(EOL)
Connector Type USB - A, Stacked
Number of Contacts 8
Gender Receptacle
Mounting Board Edge, Cutout; Through Hole, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Lock
Operating Temperature Range 0°C ~ 50°C
Number of Ports 2
Current Rating 1.5A
Voltage Rating DC 30VDC
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Brass, Steel (SUS 304)
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 764505-672982091
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 672982091 CAD Model

Description

The Molex USB-A stacked receptacle connector is perfect for use in electronic devices.

  • Connector Type: USB-A
  • Features: Board Lock, Shielded
  • Operating Temperature: 0°C to 50°C
  • Current Rating: 1.5A
  • Contacts: 8
  • Shell/Shielding Material: Brass, Steel (SUS 304)
  • Voltage Rating DC: 30VDC
  • Mounting: Board Edge, Cutout, Through Hole, Right Angle
  • Orientation: Horizontal
  • Status: Obsolete (EOL)
  • Insulation Color: Black
  • Supply/Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Molex, LLC
105444-0011 Molex USB Connectors Type C plug connec Au 30u 22pin datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892
Amphenol
CONN COVER FOR FIREWIRE RCPT
Need more? Email Us
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess