The 70067-0778 is an MX150 sealed connector from Molex. It is designed to provide a robust and reliable connection in harsh environments where protection against dust, moisture, and vibration is crucial. This connector is commonly used in automotive, industrial, and marine applications.
Applications
- Automotive wiring harnesses
- Industrial machinery
- Marine equipment
- Outdoor lighting
- Heavy equipment
Features
- IP67 rated sealing
- Positive locking mechanism
- Compact design
- High vibration resistance
- Operating temperature range: -40°C to +125°C
Benefits
- Ensures reliable connections in harsh environments
- Prevents accidental disconnections with positive locking
- Saves space with its compact size
- Withstands vibration and shock
- Provides long-term performance in demanding applications
Additional Details
The 70067-0778 connector typically features a durable thermoplastic housing and silicone seals to provide IP67-rated protection against dust and water ingress. The terminals are often made of high-conductivity copper alloy with tin or silver plating. It is designed to meet industry standards for electrical performance, mechanical durability, and environmental resistance. The current rating is typically around 22A, and the voltage rating is around 600V. It uses the MX150 terminal system.