EN
  • EN
  • DE

MSM80C86A-2RS

Part No MSM80C86A-2RS
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019432-MSM80C86A-2RS
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM80C86A-2RS CAD Model

Description

The MSM80C86A-2RS is a 16-bit high-performance microprocessor manufactured by OKI, a successor to the Intel 8086. It is designed for use in a wide range of applications requiring significant processing power and is known for its low power consumption due to its CMOS technology.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Employed in various embedded applications such as robotics and instrumentation.
  • Personal Computers: Though predated by newer processors, it was used in early PC designs and clones.
  • Instrumentation: Utilized in test and measurement equipment.
  • Communication Equipment: Found in communication devices like network interface cards and modems.

Features

  • 16-bit Architecture: Offers a 16-bit data bus and a 20-bit address bus, enabling it to address up to 1 MB of memory.
  • CMOS Technology: Provides low power consumption, making it suitable for battery-powered applications.
  • Clock Speed: Operates at a clock speed of 8 MHz.
  • Instruction Set: Supports a rich instruction set that includes arithmetic, logical, and control transfer operations.
  • Interrupt Handling: Features a flexible interrupt handling mechanism for responding to external events.
  • MAX/MIN Modes: Supports both maximum and minimum modes of operation for different system configurations.

Benefits

  • High Performance: Delivers significant processing power for demanding applications.
  • Low Power Consumption: Reduces energy consumption and heat dissipation.
  • Large Addressable Memory: Allows access to a substantial amount of memory for complex programs and data.
  • Flexible Interrupt Handling: Provides efficient response to external events.
  • Versatile System Configuration: Adapts to different system requirements through MAX/MIN modes.

Additional Details

The MSM80C86A-2RS is typically packaged in a 40-pin DIP (Dual In-line Package). It requires a single 5V power supply. Its operating temperature range typically spans from 0°C to 70°C. The processor is compatible with various peripheral devices and memory chips. The 2RS suffix likely denotes a specific speed grade or package type. Datasheets provide more detailed specifications and application examples. This is an older part and new designs are unlikely.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess