EN
  • EN
  • DE

MMC-0478

Part No MMC-0478
Manufacturer Molex, LLC
Catalog OEM Parts (M - N)
Description Mini Mac Die (lower Conductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010745-MMC-0478
Categories OEM Parts(M-N)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMC-0478 CAD Model

Description

The Molex MMC-0478 is a Micro-Fit 3.0 Connector Housing designed for secure and reliable wire-to-board or wire-to-wire connections. Part of the Micro-Fit 3.0 connector system, this housing provides a compact solution for high-density applications, ensuring signal integrity and durability. It is engineered for ease of assembly and maintenance, making it suitable for a wide range of industrial and commercial applications.

Applications:

  • Consumer Electronics: Utilized in appliances, televisions, and other consumer products for internal power and signal connections.
  • Industrial Automation: Employed in control systems, robotics, and machinery for reliable power and signal transmission.
  • Automotive: Used in vehicle electronics for connecting various sensors, actuators, and control modules.
  • Telecommunications: Integrated into networking equipment and communication devices for secure and stable connections.
  • Medical Equipment: Found in diagnostic and therapeutic devices where reliable and compact connections are essential.

Features:

  • Micro-Fit 3.0 Compatibility: Designed to mate with other components of the Micro-Fit 3.0 connector system, ensuring compatibility and interchangeability.
  • Compact Design: Offers a small footprint, making it ideal for high-density applications where space is limited.
  • Positive Locking Mechanism: Features a secure locking mechanism that prevents accidental disconnections, ensuring a reliable connection.
  • Durable Material: Constructed from high-quality materials that provide excellent resistance to vibration, shock, and environmental factors.
  • Polarization: Includes polarization features to prevent mismating and ensure correct orientation during assembly.

Benefits:

  • Reliable Connection: Provides a secure and stable connection, minimizing the risk of signal loss or power interruption.
  • Space-Saving: Compact design allows for efficient use of space in densely populated electronic assemblies.
  • Easy Assembly: Designed for easy and quick assembly, reducing manufacturing time and costs.
  • Versatile: Suitable for a wide range of applications due to its compatibility and robust design.
  • Cost-Effective: Offers a cost-effective solution for high-density connectivity needs without compromising on performance or reliability.

Technical Specifications: The MMC-0478 is a 4-circuit housing with a 3.0mm pitch. Further specifications regarding voltage rating, current rating, and operating temperature range can be found in the Molex Micro-Fit 3.0 connector datasheet.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess