EN
  • EN
  • DE

MSP430FR2033IPM

Part No MSP430FR2033IPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 64LQFP / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 430FR2033
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261939-MSP430FR2033IPM
Ultra Librarian 3D Model Ultra Librarian MSP430FR2033IPM CAD Model

Description

The MSP430FR2033IPM is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust integrated features.

Key Features

  • Ultra-Low Power: The MSP430FR2033IPM boasts an energy-efficient design that allows for extended battery life in portable applications. It features Texas Instruments' low-power FRAM (ferroelectric random access memory) technology, which provides faster write speeds and higher endurance than traditional non-volatile memories.
  • Processing Capability: Equipped with a 16-bit RISC CPU, the MSP430FR2033IPM can operate at a frequency of up to 16 MHz, delivering robust processing power for complex computations and control tasks.
  • Memory Configuration: This MCU comes with 4KB of FRAM and 1KB of SRAM, offering a balanced combination of memory for program storage and data manipulation.
  • Digital and Analog Peripherals: The MSP430FR2033IPM includes a variety of integrated peripherals, such as multiple GPIO pins, timers, a 10-bit analog-to-digital converter (ADC), a UART interface, and an I2C interface, providing the flexibility to interface with a broad range of sensors, actuators, and communication modules.
  • Package and Temperature Range: It is available in a 20-pin QFN package and operates within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Development Support: Texas Instruments offers extensive support for the MSP430FR2033IPM with development tools, software libraries, and reference designs to expedite the design process and reduce time to market.

Applications

The MSP430FR2033IPM is ideal for a variety of applications, including but not limited to smart meters, wearable devices, industrial control systems, and wireless sensors. Its low power consumption and rich set of features make it particularly well-suited for Internet of Things (IoT) devices, where energy efficiency and reliable operation are paramount.

In summary, the MSP430FR2033IPM from Texas Instruments is a highly capable MCU that strikes an excellent balance between power efficiency, processing power, and integrated features, making it a top choice for engineers and developers looking to create innovative, energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1748 $50.0204
57+ $1.7845 $101.7165
87+ $1.7287 $150.3969
120+ $1.6730 $200.7600
155+ $1.6172 $250.6660
207+ $1.4499 $300.1293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess