EN
  • EN
  • DE

87831-1620

Part No 87831-1620
Manufacturer MolexKits
Catalog Rectangular Connectors
Description Shrouded Gold Vertical Header and Receptacle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer MolexKits
Win Source Part Number 1134059-87831-1620
Manufacturer Homepage www.molexkits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87831-1620 CAD Model

Description

The 87831-1620 is a rectangular connector kit from MolexKits. This kit likely provides a combination of housing and terminals, intended to be used for wire-to-board or wire-to-wire connections in various electronic applications.

Applications

  • Wire-to-board connections
  • Wire-to-wire connections
  • Signal and power transmission
  • Control systems
  • Data communication equipment

Features

  • Rectangular Connector: Standard rectangular shape for versatile connectivity.
  • Multiple Contacts: Likely features multiple contacts to accommodate various signal and power requirements.
  • Durable Housing: Constructed with robust materials to withstand harsh environments.
  • Secure Mating: Designed for secure and reliable mating to prevent accidental disconnection.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive for environmental safety.
  • Polarization: May incorporate polarization features to ensure correct mating orientation.

Benefits

  • Versatile Connectivity: Suitable for a wide range of applications requiring wire-to-board or wire-to-wire connections.
  • Reliable Performance: Provides secure and reliable connections for signal and power transmission.
  • Durable Construction: Withstands harsh environments, ensuring long-term performance.
  • Easy Assembly: Designed for easy and efficient assembly, reducing installation time and cost.
  • Environmental Compliance: RoHS compliance ensures environmental safety and compliance with regulations.

Additional Details

The 87831-1620 connector kit typically includes the connector housing and the corresponding terminals. The number of contacts and the pitch (distance between contacts) are important parameters to consider when selecting a connector. The materials used in the housing and terminals should also be considered, depending on the operating environment and application requirements. Molex connectors are widely recognized for their quality and reliability. Refer to the Molex datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and mating force requirements. The specific materials and platings used in the connector will influence its durability and resistance to corrosion. Proper crimping tools and techniques are essential for ensuring reliable terminations of the wires to the terminals.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1480 $50.3680
39+ $2.5830 $100.7370
60+ $2.5023 $150.1380
83+ $2.4215 $200.9845
107+ $2.3408 $250.4656
143+ $2.0987 $300.1141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess