EN
  • EN
  • DE

MP2480DN-LF-Z

Part No MP2480DN-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 3A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 36V
Current - Output / Channel 3A (Switch)
Frequency 2MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Ultra Librarian 3D Model Ultra Librarian MP2480DN-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP2480DN-LF-Z is an active integrated circuit (IC) belonging to the MP2480 family of DC DC Regulators.

  • Popularity: High
  • Supply and Demand Status: Balanced
  • Designed for: Use in backlight and lighting applications
  • Mounting Technology: SMD (SMT)
  • Topology: Step-down (Buck)
  • Output: 1
  • Dimming: PWM
  • Maximum Supply Voltage: 36V
  • Operating Input Voltage: 5V
  • Usage: Common-used part
  • Estimated EOL Date: 2027

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3928 $50.2488
51+ $1.9634 $100.1334
79+ $1.9020 $150.2580
109+ $1.8407 $200.6363
141+ $1.7793 $250.8813
189+ $1.5952 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,642 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess