EN
  • EN
  • DE

MP3312GC-Z

Part No MP3312GC-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 30MA 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 38V
Current - Output / Channel 30mA
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.35x1.35)
Ultra Librarian 3D Model Ultra Librarian MP3312GC-Z CAD Model

Description

The Monolithic Power Systems Inc. DC DC Regulator is a highly efficient and reliable product that is perfect for backlight applications.

  • Frequency: 1.2MHz
  • Features: internal switch(s)
  • Topology: step-up (boost)
  • Outputs: two
  • Dimming: analog and PWM
  • Maximum Supply Voltage: 5.5V
  • Input Voltage (Min): 2.7V
  • Channel Output Current: 30mA
  • Case: 9-WLCSP (1.35x1.35)
  • Temperature Range: -40°C to 125°C (TJ)
  • Status: active

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess