EN
  • EN
  • DE

MP4561DQ-LF-Z

Part No MP4561DQ-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.8V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 52V
Output Current 1.5A
Frequency - Switching Up to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-QFN (3x3)
Win Source Part Number 059395-MP4561DQ-LF-Z
Ultra Librarian 3D Model Ultra Librarian MP4561DQ-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP4561DQ-LF-Z is an adjustable output type component that is perfect for a variety of applications. This component has a frequency-switching of up to 2MHz and a maximum input voltage of 55V. It has a 10-QFN (3x3) case/package and is a step-down component. The MP4561DQ-LF-Z is a reliable component that has a high-quality output current of 1.5A. It has a temperature range of -40°C to 125°C (TJ) and is categorized as integrated circuits.

    You May Also Be Interested in

    Analog Devices Inc.
    IC REG BUCK-BOOST
    Need more? Email Us
    Analog Devices Inc.
    IC REG BUCK PROG 3V 20SWTQFN
    Lowest to $5.8363
    Analog Devices Inc.
    IC REG BUCK 3.3V 6A 17FC2QFN
    Lowest to $9.1896
    Analog Devices Inc.
    IC REG BUCK-BOOST ADJ 1.8A 12WLP
    Lowest to $2.8620
    Analog Devices Inc.
    IC REG BUCK-BOOST ADJ 1A 16WLP
    Lowest to $8.8256
    Texas Instruments
    IC REG BUCK ADJ 1A TSOT23-6
    Lowest to $4.5487
    Analog Devices Inc.
    IC REG BUCK 3.3V 3.5A 15FC2QFN
    Need more? Email Us
    Analog Devices Inc.
    IC REG BUCK BST ADJ 5A 20WLP
    Lowest to $3.1721
    Analog Devices Inc.
    IC REG
    Lowest to $17.9533

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    35+ $1.6632 $58.2120
    85+ $1.3652 $116.0420
    135+ $1.3225 $178.5375
    185+ $1.2797 $236.7445
    235+ $1.2370 $290.6950
    315+ $1.1088 $349.2720
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 22,700 pieces
    MOQ: 35 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess