EN
  • EN
  • DE
  • IT

MP6515GF-Z

Part No MP6515GF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 5.4-35V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver
Output Configuration Half Bridge
Interface Logic
Technology Power MOSFET
Applications General Purpose
Current - Output 2.8A
Voltage - Supply 5.4V ~ 35V
Voltage - Load 40V (Max)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Ultra Librarian 3D Model Ultra Librarian MP6515GF-Z CAD Model

Description

The Monolithic Power Systems MP6515GF-Z is a power MOSFET driver that is designed to be used for general applications.

  • Current Output: 2.8A
  • Output Configuration: Half Bridge
  • Motor Compatibility: Bipolar Stepper Motors, Brushed DC Motors
  • Maximum Load Voltage: 40V
  • Temperature Range: -40°C to 125°C
  • Package: 16-TSSOP-EP
  • Quantity: 2,500

You May Also Be Interested in

Maxim Integrated
Bipolar Motor Driver CMOS SPI 28-SO
Need more? Email Us
Texas Instruments
35-V, 1.5-A QUAD H-BRIDGE MOTOR
Need more? Email Us
Texas Instruments
IC MTRDRV UNIPLR 0-5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Lowest to $1.8295
Infineon Technologies
IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14)
Need more? Email Us
Monolithic Power Systems Inc.
35V 2.8A H-BRIDGE MOTOR DRIVER
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRIVER SMD / Motor Driver
Lowest to $0.8757
Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.9249
Monolithic Power Systems Inc.
SINGLE-PHASE, BLDC, MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
2.7V-18V, 1.2A, STEPPER MOTOR DR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0049 $60.2940
140+ $0.8245 $115.4300
215+ $0.7988 $171.7420
290+ $0.7730 $224.1700
375+ $0.7473 $280.2375
505+ $0.6700 $338.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess