EN
  • EN
  • DE

V53C16256HK50TP

Part No V53C16256HK50TP
Manufacturer Mosel Vitelic, Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103650-V53C16256HK50TP
Categories OEM Parts(T-Z)
Manufacturer Mosel Vitelic, Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V53C16256HK50TP CAD Model

Description

The V53C16256HK50TP is a high-speed CMOS Dynamic RAM (DRAM) module manufactured by Mosel Vitelic. This DRAM is designed for use in applications requiring fast access times and moderate memory capacity. It is commonly used in embedded systems, graphics cards, and other performance-oriented applications.

Applications

  • Embedded systems
  • Graphics cards
  • High-performance computing
  • Industrial control systems
  • Networking equipment

Features

  • 16Mb memory capacity
  • High-speed access time (50ns)
  • Fast page mode operation
  • Low power consumption
  • TTL compatible inputs and outputs

Benefits

  • Adequate memory capacity for embedded applications and graphics processing.
  • Fast data access enables high-performance system operation.
  • Improved memory access efficiency through fast page mode operation.
  • Reduced power consumption lowers energy costs and extends battery life in portable devices.
  • Easy integration with TTL-based systems.

Technical Specifications

The V53C16256HK50TP has a memory capacity of 16 Megabits, organized as 256K x 16 bits. It features a fast access time of 50 nanoseconds. It operates from a single 5V power supply. The operating current is typically 70mA. The standby current is very low, typically 2mA, making it suitable for power-sensitive applications.

The DRAM is packaged in a standard SOJ (Small Outline J-lead) package, facilitating surface mounting on PCBs. The operating temperature range is typically from 0°C to +70°C. The input and output pins are TTL compatible, allowing for easy interfacing with standard logic circuits. The refresh rate is typically every 64ms. The device supports fast page mode operation, which allows for faster access to data within the same row of memory.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess