EN
  • EN
  • DE

V62C518256LL-70P

Part No V62C518256LL-70P
Manufacturer Mosel Vitelic, Corp
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945040-V62C518256LL-70P
Series *
Ultra Librarian 3D Model Ultra Librarian V62C518256LL-70P CAD Model

Description

The V62C518256LL-70P is a 256K x 8 bit Low Power CMOS Static RAM (SRAM) manufactured by Mosel Vitelic. It is designed for applications demanding low power consumption and fast access times. This SRAM is suitable for use in portable devices, battery-backed systems, and other applications where power efficiency is crucial. Its asynchronous operation simplifies integration into various system architectures.

Applications:

  • Portable devices (e.g., handheld computers, mobile phones)
  • Battery-backed memory systems
  • Cache memory
  • Data loggers
  • Embedded systems

Features:

  • Organization: 256K x 8 bits
  • Access time: 70ns
  • Low power CMOS technology
  • Single 5V ±10% power supply
  • Fully static operation (no clock or refresh required)
  • Equal access and cycle times
  • Three-state outputs
  • Data retention voltage: 2V (min)
  • Available in various packages, including SOJ and DIP

Benefits:

  • Low power consumption extends battery life in portable devices.
  • Fast access time ensures quick data retrieval and processing.
  • Static operation simplifies system design and eliminates refresh requirements.
  • Wide operating voltage range provides flexibility in power supply design.
  • Three-state outputs allow for easy memory expansion.

Additional Details:

The V62C518256LL-70P SRAM operates asynchronously, meaning that data access is not synchronized to a clock signal. This simplifies the interface and reduces complexity in some applications. The -70P denotes the access time of 70ns. The device offers equal access and cycle times, ensuring consistent performance. It typically comes in a 28-pin package, and the specific package type (e.g., SOJ, DIP) may vary. The SRAM requires a single 5V power supply. Refer to the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes to ensure proper implementation. The 'P' likely denotes a specific package type.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess