EN
  • EN
  • DE

MP3000DQ-LF-Z

Part No MP3000DQ-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0632+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715408-MP3000DQ-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP3000DQ-LF-Z CAD Model

Description

The MP3000DQ-LF-Z is a monolithic step-down switch-mode converter with a built-in internal power MOSFET. It achieves 3A continuous output current over a wide input supply range with excellent load and line regulation. Current mode operation provides fast transient response and eases loop stabilization. Protection features include cycle-by-cycle current limiting and thermal shutdown. The device utilizes a minimal number of readily-available standard external components. The LF-Z suffix denotes lead-free and RoHS compliance.

Applications:

  • Distributed Power Systems: Providing power to various subsystems within a larger electronic system.
  • Pre-Regulator for Linear Regulators: Improving efficiency and reducing heat dissipation in linear regulator-based power supplies.
  • Battery Chargers: Charging various types of batteries, including lithium-ion and lead-acid batteries.
  • Power Tools: Providing power to cordless power tools, such as drills and saws.
  • Portable Devices: Powering portable devices, such as smartphones, tablets, and MP3 players.

Features:

  • Wide Input Voltage Range: Allows operation from a wide range of input voltage sources.
  • 3A Continuous Output Current: Provides sufficient current for powering a variety of loads.
  • Internal Power MOSFET: Simplifies the design and reduces the number of external components required.
  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses and heat generation.
  • Current Mode Operation: Provides fast transient response and eases loop stabilization.
  • Cycle-by-Cycle Current Limiting: Protects the device and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the device when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Low Shutdown Current: Minimizes power consumption in shutdown mode.

Benefits:

  • Simplified Design: Integrated design and minimal external components simplify the design process.
  • High Efficiency: Reduces power consumption and heat generation, improving energy efficiency.
  • Robust Protection Features: Cycle-by-cycle current limiting and thermal shutdown protection enhance system reliability.
  • Small Solution Size: Requires a minimal number of external components, resulting in a small solution size.
  • Wide Application Range: Suitable for a variety of applications due to its wide input voltage range and adjustable output voltage.

Additional Details:

The MP3000DQ-LF-Z typically operates at a switching frequency in the range of hundreds of kHz. It employs a compensation network to ensure stable operation over a wide range of input voltages and output currents. The device is typically available in a compact QFN (Quad Flat No-Leads) package for improved thermal performance. Refer to the datasheet for detailed specifications, application circuits, and layout recommendations.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess