EN
  • EN
  • DE

MP5414ADV-LF-Z

Part No MP5414ADV-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1209+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 755124-MP5414ADV-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP5414ADV-LF-Z CAD Model

Description

The MP5414ADV-LF-Z is a monolithic, step-down switch mode converter with a built-in internal power MOSFET. It achieves 3A continuous output current with excellent load and line regulation over a wide input supply range. Current mode operation provides fast transient response and eases loop stabilization. Fault condition protection includes cycle-by-cycle current limiting and thermal shutdown. The device is available in a small 3x3mm QFN package and requires minimal external components.

Applications

  • Distributed Power Systems
  • Networking Systems
  • Industrial Power Systems
  • Battery Chargers

Features

  • Wide 4.5V to 24V Operating Input Range
  • 3A Continuous Output Current
  • Built-in Power MOSFET
  • Excellent Load and Line Regulation
  • Up to 93% Efficiency
  • Adjustable Output Voltage
  • Current Mode Operation
  • Cycle-by-Cycle Over Current Protection
  • Thermal Shutdown
  • Available in a QFN3x3 Package

Benefits

  • High Efficiency: The device operates with high efficiency, reducing power loss and extending battery life in portable applications.
  • Robust Protection: Includes over-current and thermal shutdown protection mechanisms for enhanced system reliability.
  • Small Footprint: Compact QFN package minimizes board space requirements, enabling smaller end product designs.
  • Stable Output: Provides excellent load and line regulation for a stable output voltage, even with varying input or output conditions.
  • Easy to Use: Simple design and few external components simplify the design process.

Additional Details

The MP5414ADV-LF-Z uses a constant on-time control architecture to provide a fast transient response. The switching frequency is internally set, typically around 500kHz. The output voltage is adjustable using an external resistor divider. The internal current limit protects the converter from over-current conditions. The thermal shutdown feature prevents the device from overheating under excessive power dissipation. Refer to the MPS Industries datasheet for detailed specifications, application circuit examples, and PCB layout recommendations. Careful PCB layout is crucial for minimizing noise and ensuring optimal performance. Use short, wide traces for the high-current paths. Place the input and output capacitors close to the device. The “LF” in the part number indicates that the device is lead-free and RoHS compliant. This device is well suited for powering digital loads, microcontrollers, and other sensitive electronic components in a variety of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess