EN
  • EN
  • DE

IA3212-D-FTR

Part No IA3212-D-FTR
Manufacturer Silicon Labs
Catalog OEM Parts (F - I)
Description IA3211-A-FT Line-side Daa - IA3212
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063924-IA3212-D-FTR
Categories OEM Parts(F-I)
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IA3212-D-FTR CAD Model

Description

The IA3212-D-FTR is a digital isolator manufactured by Silicon Labs. It provides galvanic isolation between different circuit domains, protecting sensitive electronics from high voltages and noise. This isolator transmits digital signals across an isolation barrier using capacitive or magnetic coupling technology.

Applications:

  • Industrial automation: Isolates communication interfaces (e.g., RS-485, CAN) in industrial control systems to protect against ground loops and voltage transients.
  • Motor control: Provides isolation between the control circuitry and the high-voltage motor drive circuitry.
  • Power supplies: Isolates the primary and secondary sides of power supplies to ensure safety and prevent noise propagation.
  • Medical equipment: Isolates patient-connected devices from potentially hazardous voltages.
  • Data acquisition systems: Isolates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to improve signal integrity and prevent noise from affecting sensitive measurements.

Features:

  • Galvanic Isolation: Provides robust isolation between different circuit domains.
  • High Data Rate: Supports high-speed data transmission across the isolation barrier.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Robust Noise Immunity: Offers high immunity to noise and interference.
  • Compact Package: Available in a small package for space-saving designs.

Benefits:

  • Enhanced system reliability: Protects sensitive electronics from voltage transients and noise.
  • Improved safety: Provides galvanic isolation to ensure safety in high-voltage applications.
  • Reduced noise and interference: Prevents noise from propagating between different circuit domains.
  • Simplified system design: Eliminates the need for bulky and expensive optocouplers.
  • Lower power consumption: Reduces power consumption in battery-powered applications.

Technical Specifications:

The IA3212-D-FTR features a specified isolation voltage (typically in the kilovolt range), a maximum data rate (in Mbps), and a supply voltage range. It has specified propagation delay and pulse width distortion characteristics. Always refer to the official Silicon Labs datasheet for complete electrical characteristics, isolation ratings, and package dimensions.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess