EN
  • EN
  • DE
  • IT

306-7ZW1C41-813

Part No 306-7ZW1C41-813
Manufacturer MSI
Catalog CPU
Description Cooler MAG CORE LIQUID 360 V2 Wasserkühlung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438896-306-7ZW1C41-813
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian 306-7ZW1C41-813 CAD Model

Description

The 306-7ZW1C41-813 is a formidable contender in the realm of CPU cooling solutions, manufactured by MSI under its MAG CORE LIQUID Series. This particular model, the Cooler MAG CORE LIQUID 360 V2 Wasserkühlung, is designed for enthusiasts seeking top-tier thermal performance for their high-performance CPUs. It features a 360mm radiator, providing ample surface area for heat dissipation. The integration of MSI's proprietary pump technology ensures efficient coolant circulation, leading to swift and effective heat removal from the CPU. With its triple-fan configuration, this cooling system offers a balanced blend of powerful airflow and minimal noise, making it an excellent choice for high-load computing tasks and gaming sessions. Its robust build quality and sleek design not only enhance the cooling efficiency but also add an aesthetic appeal to the system's interior. With compatibility across multiple CPU sockets, this cooling fan is versatile and adapts to a variety of setups, marking it as a high-performing cooling solution for those looking to maintain optimal CPU temperatures and achieve enhanced system stability.

You May Also Be Interested in

Intel
INTEL Gold 5215 (2.5GHz - 10C) CPU
Need more? Email Us
Intel
INTEL Gold 6252N (2.3GHz - 24C) CPU
Need more? Email Us
Intel
Intel E7-8860V4 2.20GHz 18C 45M 140W
Need more? Email Us
Intel
INTEL Platinum 8260Y (2.4GHz - 24C) CPU
Need more? Email Us
Intel
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
Intel Xeon 6140
Need more? Email Us
Intel
Intel E7-8891V3 2.80GHz 10C 45M 165W
Need more? Email Us
Intel
Intel E7-8860V4 2.20GHz 18C 45M 140W
Need more? Email Us
Intel
Intel E7-8891V3 2.80GHz 10C 45M 165W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess