EN
  • EN
  • DE
  • IT

GeForce-RTX-2060-SUPER-VENTUS-OC

Part No GeForce-RTX-2060-SUPER-VENTUS-OC
Manufacturer MSI
Catalog Graphics
Description GeForce RTX 2060 SUPE VENTUS OC 8GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474743-GeForce-RTX-2060-SUPER-VENTUS-OC
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian GeForce-RTX-2060-SUPER-VENTUS-OC CAD Model

Description

The GeForce RTX 2060 SUPER VENTUS OC from MSI is a remarkable mid-range graphics card that punches above its weight, offering gamers and creators alike a gateway to high-fidelity experiences at a competitive price point. Featuring the advanced NVIDIA GeForce RTX 2060 SUPER chipset and bolstered by 8GB of GDDR6 memory, this GPU offers substantial improvements over its predecessors, bridging the gap between entry-level and enthusiast-grade performance. MSI's VENTUS cooler design employs dual fans and advanced thermal technology to keep the card cool under pressure, enabling sustained performance and reliability. With support for real-time ray tracing and NVIDIA's suite of AI-enhanced technologies, the card delivers visually stunning, lifelike graphics and smooth, lag-free gameplay. For anyone looking to build or upgrade to a powerful, yet cost-effective gaming PC that's ready to tackle the latest titles, the GeForce RTX 2060 SUPER VENTUS OC is an outstanding choice that promises performance and durability.

You May Also Be Interested in

Lenovo
LENOVO 00FP674 - NVIDIA Grid K2 Actively Cooled PCIe x16 for System x3850/3950 X6
Need more? Email Us
Lenovo
NVIDIA GRID K1 VGX 16GB DDR3 Graphic Card
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
LENOVO 4X67A13124 - ThinkSystem NVIDIA Tesla V100S 32GB PCIe Passive GPU
Need more? Email Us
Lenovo
NVIDIA Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
Lenovo 00YL372
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess