EN
  • EN
  • DE

HC49SM-4.9152-30-50-60-16-ATF

Part No HC49SM-4.9152-30-50-60-16-ATF
Manufacturer Multicomp
Catalog Crystals
Description Crystal 4.9152MHz 16pF 2-Pin HC-49/U Loose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.003 %
Case / Package SMD/SMT
Frequency 4.9152 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.003 %
Load Capacitance 16 pF
Max Operating Temperature 60 °C
Min Operating Temperature -10 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1207340-HC49SM-4.9152-30-50-60-16-ATF
Categories Crystals
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HC49SM-4.9152-30-50-60-16-ATF CAD Model

Description

The 1207340-HC49SM-4.9152-30-50-60-16-ATF is a crystal with a frequency of 4.9152 MHz and a frequency stability of 50 ppm from Multicomp.

  • Frequency: 4.9152 MHz
  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.003%
  • Load Capacitance: 16 pF
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -10°C
  • Maximum Operating Temperature: 60°C

You May Also Be Interested in

Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Lowest to $1.2501

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess