EN
  • EN
  • DE

B1047AS-2R7N=P3

Part No B1047AS-2R7N=P3
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components
Description FIXED IND / Inductor Power Shielded Wirewound 2.7uH 30% 100KHz Ferrite 5.1A 0.018Ohm DCR 2929 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 2.7μH
Tolerance ±30%
Current Rating (Amps) 5.1A
Current - Saturation 5.6A
Shielding Shielded
DC Resistance (DCR) 18mOhm Max
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Supplier Device Package 2-SMD
Parts Dimension 0.299" L x 0.299" W (7.60mm x 7.60mm)
Height - Seated (Maximum) 0.197"
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 228608-B1047AS-2R7N=P3
Popularity Low
Supply and Demand Status Sufficient
Family Name DS75LC
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian B1047AS-2R7N=P3 CAD Model

Description

B1047AS-2R7N=P3 Overview

The B1047AS-2R7N=P3 stands out as an essential inductor, balancing compact dimensions with robust operational capabilities. It is engineered for high-efficiency applications that demand exceptional power handling and minimal losses.

Features and Benefits

  • Power Handling Excellence: Designed for applications demanding substantial current capacity.
  • Space-Efficient Design: Fits seamlessly into tight spaces while delivering exceptional performance.
  • Superior Durability: Withstands both mechanical and thermal stress effectively.
  • Low EMI Characteristics: Limits electromagnetic interference, safeguarding adjacent circuitry.

Applications

  • Wireless power transfer systems
  • Industrial power converters
  • Biomedical electronics
  • Portable electronic devices

Additional Details

By incorporating this inductor into your projects, you ensure minimal power losses and robust operation in both high-frequency and high-current settings, making it a valuable addition to any complex electronic system.

You May Also Be Interested in

NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
ON Semiconductor
IC DECODER BCD TO DECIMAL 16-DIP
Need more? Email Us
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
Micron Technology Inc.
Lowest to $115.6717
Megastar
Pin Header 20 Position 1.27mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $0.1975
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V TO220AB
Lowest to $0.7675

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess