EN
  • EN
  • DE

MM74C42N

Part No MM74C42N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC DECODER BCD TO DECIMAL 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74C42
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 234555-MM74C42N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C42N CAD Model

Description

ON Semiconductor MM74C42N: A Versatile BCD-to-Decimal Decoder

The MM74C42N is a sophisticated integrated circuit designed by ON Semiconductor, renowned for its high-quality electronic components. This particular product is a Binary-Coded Decimal (BCD) to Decimal Decoder, a crucial component in various digital applications where binary to decimal conversion is required.

The MM74C42N utilizes CMOS technology, which is known for its low power consumption and high noise immunity. This makes the decoder suitable for battery-operated devices and applications that require stable performance in electrically noisy environments. With its CMOS construction, the MM74C42N ensures that power is only used during the transition of inputs, leading to highly efficient operations and longer battery life in portable devices.

This decoder is designed to interface with BCD systems and convert four lines of BCD input data into ten mutually exclusive outputs. Each output corresponds to one of the decimal digits from 0 to 9, making it an essential component for driving numerical displays or selecting one of ten output lines based on a BCD input value.

The MM74C42N is encapsulated in a standard 16-pin DIP (Dual In-line Package), which makes it easy to handle and integrate into a wide range of electronic circuits. The pin configuration is thoughtfully laid out to facilitate straightforward implementation and to minimize the possibility of connection errors during the assembly process.

Key features of the MM74C42N include:

  • Low power consumption due to CMOS technology
  • High noise immunity
  • Wide operating voltage range, typically from 3V to 15V
  • Stable performance over a broad temperature range
  • 16-pin DIP for easy insertion and compatibility with standard breadboards and sockets

The MM74C42N is ideal for a variety of applications, such as digital clocks, calculators, electronic meters, and any other system that requires BCD to decimal decoding. Its reliability and efficiency are assured by ON Semiconductor's commitment to high-quality manufacturing and stringent quality control measures.

With the MM74C42N, designers and hobbyists alike can take advantage of a high-performance BCD-to-Decimal Decoder that brings precision and durability to their digital projects.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Omron
Lowest to $1.0478
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess