EN
  • EN
  • DE

NCP1200AP40

Part No NCP1200AP40
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description PWM Current-Mode Controller for Universal Off-Line Supplies Featuring Low Standby Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Supply Voltage 16V (Maximum)
Duty Cycle 83%
Frequency - Switching 40kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 1229971-NCP1200AP40
Manufacturer Homepage www.onsemi.com
Family Name NCP1200A
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Indonesia, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1200AP40 CAD Model

Description

ON Semiconductor NCP1200AP40 PWM Current-Mode Controller

The NCP1200AP40 from ON Semiconductor is a highly integrated PWM current-mode controller designed for high-performance, low-standby power, and cost-effective power supply applications. This versatile controller is ideal for AC-DC adapters, offline battery chargers, DVD players, and a variety of other switch-mode power supplies.

Operating at a fixed 40 kHz switching frequency, the NCP1200AP40 enables a compact design with minimal external components, thus reducing overall system cost. Its current-mode control provides excellent line and load regulation, along with inherent protection against short circuits and overloads.

One of the standout features of this controller is its built-in high-voltage startup circuit, which ensures a rapid and reliable startup sequence while minimizing power loss. Once the power supply is up and running, the NCP1200AP40's "skip-cycle" capability comes into play during light-load conditions, significantly improving efficiency by reducing switching losses.

The NCP1200AP40 also boasts an adjustable brown-out protection feature, safeguarding the power supply from undervoltage conditions that could otherwise lead to unstable operation or damage to the end application. Additionally, the device integrates a temperature-compensated timer that provides a predictable and programmable maximum on-time, further enhancing the safety aspect of the power supply design.

For designers seeking to minimize electromagnetic interference (EMI), the NCP1200AP40 offers frequency jittering, which spreads the energy spectrum and reduces peak EMI emissions. This is particularly useful for applications where compliance with regulatory EMI standards is a must.

In summary, the NCP1200AP40 PWM current-mode controller from ON Semiconductor provides an efficient, reliable, and cost-effective solution for a wide range of power supply designs. Its array of built-in features and protections ensures that it can deliver the performance required for today's demanding electronic applications while simplifying the design process for engineers.

You May Also Be Interested in

STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess