The BLM18BB100SN1 is a ferrite bead from Murata Electronics North America, designed for effective noise suppression in electronic circuits. This component is particularly useful for reducing noise in power lines and signal lines, thereby improving the overall performance and reliability of electronic devices.
Applications
- Power line noise filtering in electronic devices.
- Signal line noise suppression in digital and analog circuits.
- EMI (Electromagnetic Interference) reduction in consumer electronics.
- Decoupling in high-frequency circuits.
- Noise suppression in audio equipment.
- Suppression of unwanted oscillations in circuits.
Features
- Compact 0603 Size: Suitable for high-density PCB layouts and miniaturized devices.
- High Impedance at 100 MHz: Effectively attenuates noise signals at common operating frequencies.
- Low DC Resistance: Minimizes power loss across the bead, improving energy efficiency.
- Excellent Noise Suppression Characteristics: Provides significant reduction in unwanted noise.
- Surface Mount Device (SMD): Facilitates easy and automated assembly.
- RoHS Compliant: Complies with environmental regulations.
Benefits
- Improved Signal Quality: Reduces noise in signal lines, leading to clearer and more reliable signals.
- Enhanced Device Performance: Prevents noise from interfering with sensitive components, improving overall performance.
- EMI Compliance: Helps to meet electromagnetic interference standards and regulations.
- Increased Reliability: Protects circuits from damage caused by noise spikes and surges.
- Simplified Circuit Design: Easy to integrate into existing designs with minimal impact on circuit layout.
Additional Details
The BLM18BB100SN1 features an impedance of 10 Ohms at 100 MHz. The DC resistance is very low, typically less than 0.1 Ohms, which ensures minimal power loss. It is designed for a wide operating temperature range, typically from -55°C to +125°C, making it suitable for various environmental conditions. The component is constructed using advanced ferrite materials to provide optimal noise suppression performance. It is designed for reflow soldering and is available in tape and reel packaging for automated assembly.