Overview
The Murata BLM21PG221SN1D is a ferrite bead designed for high-current noise suppression in power lines. This surface mount device is part of the BLM21P series known for its robust performance in filtering out unwanted high-frequency noise and maintaining signal integrity. It's particularly useful in applications where significant current flow is expected.
Applications
- Power supply lines
- DC-DC converters
- Automotive electronics
- Industrial equipment
- Battery-powered devices
Features
- High rated current
- Excellent noise suppression characteristics
- Surface mount device (SMD)
- Compact size
- RoHS compliant
- Multi-layer chip bead
Benefits
- Effective noise filtering in high-current applications
- Reduces electromagnetic interference (EMI)
- Saves board space due to its compact size
- Easy to integrate into automated assembly processes
- Environmentally friendly (RoHS compliant)
- Improved power supply stability
Additional Details
The BLM21PG221SN1D has an impedance of 220 ohms at 100 MHz. It is designed to handle relatively high current, typically in the range of several amperes. The operating temperature range is typically -55°C to +125°C. This ferrite bead is ideal for filtering noise in power supply lines where a large current flow can generate significant noise. Its multi-layer structure ensures stable performance and high impedance characteristics. The '221' in the part number signifies 22 x 10^1 or 220 ohms impedance at the specified frequency. Consult the official Murata datasheet for detailed specifications, including the exact rated current, DC resistance, and impedance vs. frequency characteristics. Proper selection and placement are crucial for optimizing noise suppression. The series are useful in products conforming to EMC regulations.
This part is a cost-effective solution for improving power supply stability and reducing electromagnetic interference in a wide range of electronic devices. The robust design makes it suitable for demanding applications in automotive and industrial environments.