EN
  • EN
  • DE

BS05C1HGCA

Part No BS05C1HGCA
Manufacturer Murata Electronics North America
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Magnetic Pattern Recognition Sensor 4-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1202916-BS05C1HGCA
Categories Magnetic Sensors - Linear,Compass(ICs)
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS05C1HGCA CAD Model

Description

The BS05C1HGCA is a magnetic sensor manufactured by Murata Electronics North America. It's a linear compass IC designed to detect the direction of magnetic fields, primarily used for compass heading determination and orientation sensing.

Applications:

  • Electronic compasses
  • Navigation systems
  • Robotics
  • Gaming controllers
  • Augmented reality (AR) applications
  • Orientation detection in portable devices

Features:

  • 3-axis magnetic sensing: Measures magnetic field strength in three dimensions.
  • High accuracy: Provides precise and reliable magnetic field measurements.
  • Low power consumption: Suitable for battery-powered applications.
  • Digital output: Simplifies interface with microcontrollers.
  • Small size: Allows for integration in compact devices.
  • Wide operating temperature range: Suitable for various environmental conditions.
  • Built-in temperature compensation: Improves accuracy over temperature variations.

Benefits:

  • Accurate heading determination: Provides reliable compass heading information.
  • Precise orientation sensing: Enables accurate determination of device orientation.
  • Low power operation: Extends battery life in portable applications.
  • Easy integration: Digital output simplifies interface with microcontrollers.
  • Compact design: Allows for use in space-constrained devices.
  • Robust performance: Provides reliable operation in various environments.

Additional Details:

The BS05C1HGCA typically communicates via an I2C interface. It requires a power supply voltage within a specified range. The datasheet provides detailed specifications on sensitivity, resolution, and noise characteristics. Proper calibration is crucial for achieving optimal accuracy. This magnetic sensor is commonly used in smartphones, tablets, drones, and other electronic devices that require compass heading or orientation information.

You May Also Be Interested in

Infineon Technologies
IC 3D MAGN SENSOR TSOP6-6 / Hall Effect Sensor X, Y, Z Axis PG-TSOP-6-6-5
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Collector Hall Effect PG-SC59-3
Lowest to $0.5505
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-8 / Sensor Axis
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT89B / Digital Switch Omnipolar Switch Open Collector Magnetoresistive SOT-89B
Lowest to $4.3657
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess