EN
  • EN
  • DE

DSS6NB32A220U31A

Part No DSS6NB32A220U31A
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description This reference specification applies to DSS6N series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822096-DSS6NB32A220U31A
Ultra Librarian 3D Model Ultra Librarian DSS6NB32A220U31A CAD Model

Description

The DSS6NB32A220U31A is a Murata Electronics North America component, identified as a multilayer ceramic capacitor (MLCC). MLCCs are commonly used passive components in electronic circuits. They offer stable capacitance, small size, and high reliability, making them essential for decoupling, filtering, and energy storage applications.

Applications

  • Decoupling Capacitors
  • Filtering Applications
  • Bypass Capacitors
  • Timing Circuits
  • Energy Storage

Features

  • 22pF Capacitance: Provides a specific capacitance value.
  • Multilayer Ceramic Construction: Ensures high reliability and stability.
  • Compact Size: Allows for high-density circuit designs.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves performance.
  • High Voltage Rating: Designed to withstand specific DC voltages.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Stable Performance: Provides consistent capacitance over a wide range of temperatures and frequencies.
  • Reduced Noise: Effective decoupling capability minimizes noise and interference in circuits.
  • High Reliability: Durable construction ensures long-term reliability.
  • Smaller Footprint: Compact size allows for smaller and more efficient designs.
  • Compliance with Standards: RoHS compliance ensures environmental responsibility.

Additional Details

The DSS6NB32A220U31A's ceramic material dictates its temperature coefficient, which is a critical parameter in sensitive applications. The voltage rating is the maximum DC voltage that can be safely applied across the capacitor. The equivalent series resistance (ESR) impacts the capacitor's performance in high-frequency applications. These capacitors are typically available in various case sizes according to EIA standards. The choice of dielectric material influences the capacitor's characteristics and suitability for specific applications. It is often used in high-frequency circuits due to its low losses. These capacitors are commonly used in computers, smartphones, and other electronic devices.

MLCCs offer a wide range of capacitance values and voltage ratings to meet diverse application requirements. The operating temperature range is often wide, for example -55°C to +125°C.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess