EN
  • EN
  • DE

ENC03RD03R

Part No ENC03RD03R
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057255-ENC03RD03R
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ENC03RD03R CAD Model

Description

The ENC03RD03R is a Murata Electronics angular rate sensor, also known as a gyroscope. It's designed for applications requiring precise measurement of angular velocity. This sensor is part of Murata's extensive range of sensing solutions, offering high performance and reliability in a compact package. Its robust design makes it suitable for use in demanding environments.

Applications

  • Robotics: Used for navigation and stabilization in robotic platforms.
  • Automotive: Employed in electronic stability control (ESC) and rollover detection systems.
  • Industrial Machinery: Integrated into systems requiring precise motion control and monitoring.
  • Aerospace: Utilized in unmanned aerial vehicles (UAVs) and flight control systems for attitude and heading reference.
  • Camera Stabilization: Integrated into camera systems for image stabilization.

Features

  • High Accuracy: Provides precise measurement of angular rate.
  • Compact Size: Enables integration into space-constrained applications.
  • Robust Design: Withstands harsh environmental conditions.
  • Low Noise: Ensures accurate data capture with minimal interference.
  • Analog Output: Offers a simple interface for data acquisition.

Benefits

  • Improved System Performance: Enhances the accuracy and stability of motion control systems.
  • Enhanced Safety: Contributes to safer operation in automotive and aerospace applications through accurate stability control.
  • Reduced Development Time: Simplifies integration with its analog output and compact design.
  • Cost-Effective Solution: Provides a balance of performance and value.
  • Reliable Operation: Delivers consistent performance over a long lifespan.

Additional Details

The ENC03RD03R typically operates on a 5V power supply. It provides an analog voltage output proportional to the angular rate. The sensor's sensitivity and bias stability are key parameters to consider for specific applications. The operating temperature range is usually from -40°C to +85°C. The small form factor and surface mount design allow for easy integration into various electronic assemblies. Murata provides detailed datasheets and application notes to aid in the design and implementation of this sensor.

You May Also Be Interested in

Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess