EN
  • EN
  • DE

GCM155R11E103KA01D

Part No GCM155R11E103KA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 0.01uF 25V R 10% Pad SMD 0402 125C Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Ceramic
RoHS Compliant
Win Source Part Number 965997-GCM155R11E103KA01D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM155R11E103KA01D CAD Model

Description

The GCM155R11E103KA01D is a ceramic capacitor manufactured by Murata Electronics North America. It is a part of Murata's GCM series, known for their high reliability and performance in various electronic applications. This particular capacitor is designed for surface mount technology (SMT) and is commonly used in decoupling, bypass, and filtering applications.

Applications:

  • Mobile Phones: Used for decoupling and bypass functions in mobile phone circuits.
  • Wireless Communication Devices: Employed in filtering and impedance matching in wireless modules.
  • Consumer Electronics: Found in a wide range of consumer electronic devices such as laptops, tablets, and digital cameras.
  • Automotive Electronics: Used in automotive control units (ECUs) and infotainment systems for filtering and decoupling.

Features

  • High Capacitance Stability: Provides stable capacitance over a wide range of temperatures and voltages.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Circuit Performance: Provides stable and reliable performance in decoupling and filtering applications.
  • Reduced PCB Size: Compact size allows for miniaturization of electronic devices.
  • Easy Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is environmentally safe.

Additional Details:

The GCM155R11E103KA01D capacitor has a capacitance of 10nF (103). It operates at a rated voltage of 25V and features a temperature coefficient of capacitance (TCC) characteristic of R, indicating stable performance within its operating temperature range. Its compact 0402 package size makes it suitable for space-constrained applications. The capacitor utilizes a ceramic dielectric material to achieve its electrical properties and high reliability. Additional specifications can be found in the Murata product datasheet.

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess