EN
  • EN
  • DE

GCM31CR7ZD106KA04L

Part No GCM31CR7ZD106KA04L
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972826-GCM31CR7ZD106KA04L
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM31CR7ZD106KA04L CAD Model

Description

The GCM31CR7ZD106KA04L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are essential components in modern electronic circuits, performing functions such as decoupling, bypassing, filtering, and energy storage. This particular capacitor belongs to the GCM series and is designed for surface mount technology (SMT), offering a combination of small size and high performance.

Applications:

  • Decoupling: Provides stable power supply voltage by decoupling noise from power lines in digital and analog circuits.
  • Bypassing: Bypasses high-frequency noise to ground, reducing interference in sensitive circuits.
  • Filtering: Used in low-pass, high-pass, and band-pass filters to attenuate unwanted frequencies.
  • Resonant Circuits: Forms part of resonant circuits in oscillators and other frequency-selective applications.
  • Energy Storage: Provides local energy storage for fast transient response in power supplies and other circuits.

Features:

  • Multilayer Ceramic Construction: Allows for high capacitance values in a compact size.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • High Capacitance Value: Provides a 10 μF capacitance value.
  • X7R Dielectric: Offers stable capacitance characteristics over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental compliance.

Benefits:

  • Improved Signal Integrity: Effective decoupling and bypassing reduces noise and improves signal quality.
  • Stable Performance: X7R dielectric provides stable capacitance over temperature and voltage variations.
  • Compact Design: Small size allows for high-density circuit designs and miniaturization.
  • High Reliability: Ceramic construction ensures long-term reliability and stable performance.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing time and costs.

Additional Details:

The GCM31CR7ZD106KA04L has a capacitance of 10 μF with a tolerance of ±10%. It has a voltage rating of 25 VDC. The case size is 1206 (3.2mm x 1.6mm). The X7R dielectric indicates a capacitance change within ±15% from -55°C to +125°C. It is suitable for a wide range of general-purpose applications.

Important Note: Always refer to the official Murata Electronics North America datasheet for the GCM31CR7ZD106KA04L part number for precise specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess