EN
  • EN
  • DE

GRM0225C1E101JA02D

Part No GRM0225C1E101JA02D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824259-GRM0225C1E101JA02D
Ultra Librarian 3D Model Ultra Librarian GRM0225C1E101JA02D CAD Model

Description

The GRM0225C1E101JA02D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for general-purpose applications requiring a small size and stable performance, particularly in high-frequency circuits. This capacitor is valued for its reliability and consistent electrical characteristics.

Applications

  • Mobile phones
  • Wireless communication devices
  • High-frequency circuits
  • Bypass and decoupling applications
  • Consumer electronics
  • IoT devices

Features

  • Small case size (01005 size: 0.4 x 0.2 mm)
  • Capacitance value of 100 pF
  • C0G (NP0) dielectric material for high stability
  • Low Equivalent Series Resistance (ESR)
  • Excellent temperature characteristics
  • RoHS compliant
  • Suitable for reflow soldering

Benefits

  • Miniaturized size enables high-density circuit designs.
  • Stable capacitance over temperature ensures reliable circuit operation.
  • Low ESR minimizes power losses in high-frequency circuits.
  • Environmentally friendly due to RoHS compliance.
  • Easy integration into automated assembly processes.
  • High reliability ensures long-term performance.

Additional Details

The GRM0225C1E101JA02D utilizes a C0G (NP0) dielectric material, providing a very stable capacitance over a wide temperature range (-55°C to +125°C). This makes it suitable for applications where consistent performance is needed across varying temperatures. The 01005 case size allows for placement in extremely compact electronic devices. Its low ESR makes it ideal for high-frequency applications, minimizing power dissipation and signal distortion. The 'J' in the part number indicates a ±5% capacitance tolerance. The termination is typically nickel barrier with tin plating for excellent solderability. The 'A02D' suffix likely indicates specific packaging details like tape and reel size or quantity. This MLCC is constructed with precise layering and firing techniques to achieve the desired electrical characteristics and mechanical strength. Designed for reflow soldering processes, it's easy to integrate into modern electronic assembly lines. Its small size and robust design make it a reliable choice for many electronic circuits.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess