EN
  • EN
  • DE

GRM1555C1H2R7CZ01

Part No GRM1555C1H2R7CZ01
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case O402
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 710240-GRM1555C1H2R7CZ01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM1555C1H2R7CZ01 CAD Model

Description

The Murata GRM1555C1H2R7CZ01 is a small, high-frequency, multilayer ceramic capacitor (MLCC). It's designed for general-purpose applications in electronic circuits where a stable and reliable capacitance is needed. Its compact size makes it suitable for densely populated circuit boards, particularly in mobile devices and other miniaturized electronics.

Applications:

  • Mobile Phones
  • Wireless Communication Devices
  • Bluetooth Modules
  • High-Frequency Circuits
  • General Decoupling and Filtering

Features:

  • Small Size: 0402 (1005 metric) package size allows for high-density mounting.
  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit performance.
  • High Q Factor: Provides excellent performance in high-frequency applications.
  • Multilayer Ceramic Construction: Ensures high reliability and long lifespan.
  • RoHS Compliant: Meets environmental standards for lead-free and RoHS compliance.

Benefits:

  • Space Saving: Small size allows for use in miniaturized electronic devices.
  • Stable Performance: Provides reliable capacitance over varying operating conditions.
  • Improved Circuit Efficiency: Low ESR reduces power losses, enhancing overall circuit performance.
  • Excellent High-Frequency Response: High Q factor ensures optimal performance in high-frequency applications.
  • Long-Term Reliability: Multilayer ceramic construction ensures a long and dependable lifespan.

Additional Details:

The GRM1555C1H2R7CZ01 capacitor features a capacitance value of 2.7 pF (picofarads) with a tolerance of ±0.25 pF. It is rated for a voltage of 50V. The capacitor's construction utilizes a ceramic dielectric material known for its stability and reliability. This MLCC is designed to provide stable capacitance over a broad temperature range, making it suitable for use in various environments.

Due to its small size and high-frequency characteristics, this capacitor is widely used in mobile phones, wireless communication devices, and other miniaturized electronics. It serves as a general-purpose component for decoupling, filtering, and tuning circuits. The GRM series from Murata is known for its quality and reliability, making the GRM1555C1H2R7CZ01 a popular choice for designers seeking a small, stable, and high-performance capacitor.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess